Protektive Pak Hookup Wire, 22Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power PP002320

Description
HOOKUP WIRE, 22AWG, PURPLE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOKUP WIRE, 22AWG, PURPLE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hookup Wire, 22Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power - 72AC6340 - Newark, An Avnet Company
Chicago, IL, United States
Hookup Wire, 22Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power
72AC6340
Hookup Wire, 22Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power 72AC6340
HOOKUP WIRE, 22AWG, PURPLE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

HOOKUP WIRE, 22AWG, PURPLE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6340
Product Name Hookup Wire, 22Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1025-12 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 ft (3.05 dm)
View Details
Cable Assembly - 6025A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details