Protektive Pak Hookup Wire, 20Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power PP002313

Description
HOOKUP WIRE, 20AWG, PURPLE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOKUP WIRE, 20AWG, PURPLE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hookup Wire, 20Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power - 72AC6326 - Newark, An Avnet Company
Chicago, IL, United States
Hookup Wire, 20Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power
72AC6326
Hookup Wire, 20Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power 72AC6326
HOOKUP WIRE, 20AWG, PURPLE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

HOOKUP WIRE, 20AWG, PURPLE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6326
Product Name Hookup Wire, 20Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details