Protektive Pak Hook-Up Wire, 20Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power PP002309

Description
HOOK-UP WIRE, 20AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 20AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 20Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power - 72AC6318 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 20Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power
72AC6318
Hook-Up Wire, 20Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power 72AC6318
HOOK-UP WIRE, 20AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 20AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6318
Product Name Hook-Up Wire, 20Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details