Protektive Pak Hookup Wire, 18Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power PP002308

Description
HOOKUP WIRE, 18AWG, PURPLE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Description
HOOKUP WIRE, 18AWG, PURPLE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hookup Wire, 18 AWG, Purple, 1000 Ft, is a stranded wire that complies with UL AWM/Style 1007 standards, rated for a maximum temperature of 80°C and a voltage of 300V. The conductor is made of stranded tinned copper, providing flexibility and durability. The insulation material is PVC, which offers good electrical insulation properties. This wire is suitable for various applications, including internal wiring in electronic devices and equipment. It is available in a 305-meter reel, making it convenient for larger projects. The specific part number for this wire is 72AC6316.

Datasheet Summary
Powered by GS/AI

The Hookup Wire, 18 AWG, Purple, 1000 Ft, is a stranded wire that complies with UL AWM/Style 1007 standards, rated for a maximum temperature of 80°C and a voltage of 300V. The conductor is made of stranded tinned copper, providing flexibility and durability. The insulation material is PVC, which offers good electrical insulation properties. This wire is suitable for various applications, including internal wiring in electronic devices and equipment. It is available in a 305-meter reel, making it convenient for larger projects. The specific part number for this wire is 72AC6316.

Suppliers

Company
Product
Description
Supplier Links
Hookup Wire, 18Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power - 72AC6316 - Newark, An Avnet Company
Chicago, IL, United States
Hookup Wire, 18Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power
72AC6316
Hookup Wire, 18Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power 72AC6316
HOOKUP WIRE, 18AWG, PURPLE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

HOOKUP WIRE, 18AWG, PURPLE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6316
Product Name Hookup Wire, 18Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details