Protektive Pak Hookup Wire, 16Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power PP002303

Description
HOOKUP WIRE, 16AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOKUP WIRE, 16AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hookup Wire, 16Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power - 72AC6306 - Newark, An Avnet Company
Chicago, IL, United States
Hookup Wire, 16Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power
72AC6306
Hookup Wire, 16Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power 72AC6306
HOOKUP WIRE, 16AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

HOOKUP WIRE, 16AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6306
Product Name Hookup Wire, 16Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details