Protektive Pak Hook-Up Wire, 16Awg, White, 1000Ft, 300V; Jacket Material Pro Power PP002302

Description
HOOK-UP WIRE, 16AWG, WHITE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 16AWG, WHITE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 16Awg, White, 1000Ft, 300V; Jacket Material Pro Power - 72AC6304 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 16Awg, White, 1000Ft, 300V; Jacket Material Pro Power
72AC6304
Hook-Up Wire, 16Awg, White, 1000Ft, 300V; Jacket Material Pro Power 72AC6304
HOOK-UP WIRE, 16AWG, WHITE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 16AWG, WHITE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6304
Product Name Hook-Up Wire, 16Awg, White, 1000Ft, 300V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details