Protektive Pak Cable Tie, Mountable, Nat, 205Mm, Pk100; Cable Tie Material Pro Power PP002110

Description
CABLE TIE, MOUNTABLE, NAT, 205MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:205mm; Cable Tie Width:4.2mm; Cable Bundle Diameter Max:60mm; Minimum Loop Tensile Strength:22kg; CableRoHS Compliant: Yes
Description
CABLE TIE, MOUNTABLE, NAT, 205MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:205mm; Cable Tie Width:4.2mm; Cable Bundle Diameter Max:60mm; Minimum Loop Tensile Strength:22kg; CableRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Mountable, Nat, 205Mm, Pk100; Cable Tie Material Pro Power - 54M1257 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Mountable, Nat, 205Mm, Pk100; Cable Tie Material Pro Power
54M1257
Cable Tie, Mountable, Nat, 205Mm, Pk100; Cable Tie Material Pro Power 54M1257
CABLE TIE, MOUNTABLE, NAT, 205MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:205mm; Cable Tie Width:4.2mm; Cable Bundle Diameter Max:60mm; Minimum Loop Tensile Strength:22kg; CableRoHS Compliant: Yes

CABLE TIE, MOUNTABLE, NAT, 205MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:205mm; Cable Tie Width:4.2mm; Cable Bundle Diameter Max:60mm; Minimum Loop Tensile Strength:22kg; CableRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 54M1257
Product Name Cable Tie, Mountable, Nat, 205Mm, Pk100; Cable Tie Material Pro Power
Length 8.07 inch (205 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details