Protektive Pak Cable Tie, Mountable, Nat, 155Mm, Pk100; Cable Tie Material Pro Power PP002108

Description
CABLE TIE, MOUNTABLE, NAT, 155MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:155mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:40mm; Minimum Loop Tensile Strength:18kg; CableRoHS Compliant: Yes
Description
CABLE TIE, MOUNTABLE, NAT, 155MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:155mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:40mm; Minimum Loop Tensile Strength:18kg; CableRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Mountable, Nat, 155Mm, Pk100; Cable Tie Material Pro Power - 54M1256 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Mountable, Nat, 155Mm, Pk100; Cable Tie Material Pro Power
54M1256
Cable Tie, Mountable, Nat, 155Mm, Pk100; Cable Tie Material Pro Power 54M1256
CABLE TIE, MOUNTABLE, NAT, 155MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:155mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:40mm; Minimum Loop Tensile Strength:18kg; CableRoHS Compliant: Yes

CABLE TIE, MOUNTABLE, NAT, 155MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:155mm; Cable Tie Width:3.7mm; Cable Bundle Diameter Max:40mm; Minimum Loop Tensile Strength:18kg; CableRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 54M1256
Product Name Cable Tie, Mountable, Nat, 155Mm, Pk100; Cable Tie Material Pro Power
Length 6.1 inch (155 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers