Protektive Pak Strain Relief, Nylon; Accessory Type Pro Power PP002105

Description
STRAIN RELIEF, NYLON; Accessory Type:Cable Gland; For Use With:Protecting Cords of Computers & Apparatus; No. of Positions:-; Strain Relief Material:-; Product Range:-; Cable Diameter:7.6mm; Cable Gland Material:Nylon (Polyamide) RoHS Compliant: Yes
Description
STRAIN RELIEF, NYLON; Accessory Type:Cable Gland; For Use With:Protecting Cords of Computers & Apparatus; No. of Positions:-; Strain Relief Material:-; Product Range:-; Cable Diameter:7.6mm; Cable Gland Material:Nylon (Polyamide) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Nylon; Accessory Type Pro Power - 24M7804 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Nylon; Accessory Type Pro Power
24M7804
Strain Relief, Nylon; Accessory Type Pro Power 24M7804
STRAIN RELIEF, NYLON; Accessory Type:Cable Gland; For Use With:Protecting Cords of Computers & Apparatus; No. of Positions:-; Strain Relief Material:-; Product Range:-; Cable Diameter:7.6mm; Cable Gland Material:Nylon (Polyamide) RoHS Compliant: Yes

STRAIN RELIEF, NYLON; Accessory Type:Cable Gland; For Use With:Protecting Cords of Computers & Apparatus; No. of Positions:-; Strain Relief Material:-; Product Range:-; Cable Diameter:7.6mm; Cable Gland Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 24M7804
Product Name Strain Relief, Nylon; Accessory Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Nickel-Plated Brass; 6 to 9 mm; 3.5 to 7.5 mm; PG 13.5; 24 mm - 70075243 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824800 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.945 to 1.260 inch (24 to 32 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 2-323932-2 - TE Connectivity
Specs
Material Brass, Copper
View Details