Protektive Pak Bush, Snap Fit, 22Mm, Pk100; Grommet Type Pro Power PP002097

Description
BUSH, SNAP FIT, 22MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:17.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:22mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes
Description
BUSH, SNAP FIT, 22MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:17.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:22mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bush, Snap Fit, 22Mm, Pk100; Grommet Type Pro Power - 24M7220 - Newark, An Avnet Company
Chicago, IL, United States
Bush, Snap Fit, 22Mm, Pk100; Grommet Type Pro Power
24M7220
Bush, Snap Fit, 22Mm, Pk100; Grommet Type Pro Power 24M7220
BUSH, SNAP FIT, 22MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:17.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:22mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes

BUSH, SNAP FIT, 22MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:17.3mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:22mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 24M7220
Product Name Bush, Snap Fit, 22Mm, Pk100; Grommet Type Pro Power
Outside Diameter 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LN-72D/BLK - LN-72D/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details