Protektive Pak Bush, Snap Fit, 13Mm, Pk100; Grommet Type Pro Power PP002094

Description
BUSH, SNAP FIT, 13MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:13mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes
Description
BUSH, SNAP FIT, 13MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:13mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bush, Snap Fit, 13Mm, Pk100; Grommet Type Pro Power - 24M7212 - Newark, An Avnet Company
Chicago, IL, United States
Bush, Snap Fit, 13Mm, Pk100; Grommet Type Pro Power
24M7212
Bush, Snap Fit, 13Mm, Pk100; Grommet Type Pro Power 24M7212
BUSH, SNAP FIT, 13MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:13mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes

BUSH, SNAP FIT, 13MM, PK100; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:8.2mm; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:13mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 24M7212
Product Name Bush, Snap Fit, 13Mm, Pk100; Grommet Type Pro Power
Outside Diameter 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommets - AN930-3 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details