Protektive Pak Cable Tie, Push Mnt, Blk, 157Mm, Pk100; Cable Tie Material Pro Power PP002092

Description
CABLE TIE, PUSH MNT, BLK, 157MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:157mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:36mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, PUSH MNT, BLK, 157MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:157mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:36mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Push Mnt, Blk, 157Mm, Pk100; Cable Tie Material Pro Power - 25R4965 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Push Mnt, Blk, 157Mm, Pk100; Cable Tie Material Pro Power
25R4965
Cable Tie, Push Mnt, Blk, 157Mm, Pk100; Cable Tie Material Pro Power 25R4965
CABLE TIE, PUSH MNT, BLK, 157MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:157mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:36mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, PUSH MNT, BLK, 157MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:157mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:36mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25R4965
Product Name Cable Tie, Push Mnt, Blk, 157Mm, Pk100; Cable Tie Material Pro Power
Length 6.18 inch (157 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details