CABLE TIE, NYLON6.6, 125MM, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:125mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:30mm; Cable Tie Type:Releasable; Product Range:-; For Use With:Cables RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 24M2771 |
| Product Name | Cable Tie, Nylon6.6, 125Mm, Pk100, Black; Cable Tie Material Pro Power |
| Length | 4.92 inch (125 mm) |