Protektive Pak Cable Tie, Rel, Nat, 200Mm, Pk100; Cable Tie Material Pro Power PP002076

Description
CABLE TIE, REL, NAT, 200MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:200mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, REL, NAT, 200MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:200mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Rel, Nat, 200Mm, Pk100; Cable Tie Material Pro Power - 53M7854 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Rel, Nat, 200Mm, Pk100; Cable Tie Material Pro Power
53M7854
Cable Tie, Rel, Nat, 200Mm, Pk100; Cable Tie Material Pro Power 53M7854
CABLE TIE, REL, NAT, 200MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:200mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes

CABLE TIE, REL, NAT, 200MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:200mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 53M7854
Product Name Cable Tie, Rel, Nat, 200Mm, Pk100; Cable Tie Material Pro Power
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers