CABLE TIE, REL, NAT, 150MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:150mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:22kg; Cable Tie RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 53M7853 |
| Product Name | Cable Tie, Rel, Nat, 150Mm, Pk100; Cable Tie Material Pro Power |
| Length | 5.91 inch (150 mm) |