Protektive Pak Cable Gland, Spiral, Pg13.5, Pk50; Thread Size Imperial Pro Power PP002066

Description
CABLE GLAND, SPIRAL, PG13.5, PK50; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:Not Rated; RoHS Compliant: Yes
Description
CABLE GLAND, SPIRAL, PG13.5, PK50; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:Not Rated; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Spiral, Pg13.5, Pk50; Thread Size Imperial Pro Power - 51R6518 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Spiral, Pg13.5, Pk50; Thread Size Imperial Pro Power
51R6518
Cable Gland, Spiral, Pg13.5, Pk50; Thread Size Imperial Pro Power 51R6518
CABLE GLAND, SPIRAL, PG13.5, PK50; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:Not Rated; RoHS Compliant: Yes

CABLE GLAND, SPIRAL, PG13.5, PK50; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:Not Rated; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 51R6518
Product Name Cable Gland, Spiral, Pg13.5, Pk50; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248689 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details