Protektive Pak Cable Tie, 203Mm, Nylon 6.6; Cable Tie Material Pro Power PP002047

Description
CABLE TIE, 203MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:-; Cable Tie Type:Weather Resistant; Product Range:CV Series; Body Material:Nylon 6.6RoHS Compliant: Yes
Description
CABLE TIE, 203MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:-; Cable Tie Type:Weather Resistant; Product Range:CV Series; Body Material:Nylon 6.6RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 203Mm, Nylon 6.6; Cable Tie Material Pro Power - 24M1166 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 203Mm, Nylon 6.6; Cable Tie Material Pro Power
24M1166
Cable Tie, 203Mm, Nylon 6.6; Cable Tie Material Pro Power 24M1166
CABLE TIE, 203MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:-; Cable Tie Type:Weather Resistant; Product Range:CV Series; Body Material:Nylon 6.6RoHS Compliant: Yes

CABLE TIE, 203MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:-; Cable Tie Type:Weather Resistant; Product Range:CV Series; Body Material:Nylon 6.6RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M1166
Product Name Cable Tie, 203Mm, Nylon 6.6; Cable Tie Material Pro Power
Length 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Cable Ties - EN3742-218 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details