Protektive Pak Zipper Braided Wrap, Pe, 1M; Sleeving / Tubing Type Pro Power PP002025

Description
ZIPPER BRAIDED WRAP, PE, 1M; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:30mm; Length - Metric:1m; Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
ZIPPER BRAIDED WRAP, PE, 1M; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:30mm; Length - Metric:1m; Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zipper Braided Wrap, Pe, 1M; Sleeving / Tubing Type Pro Power - 55AC3390 - Newark, An Avnet Company
Chicago, IL, United States
Zipper Braided Wrap, Pe, 1M; Sleeving / Tubing Type Pro Power
55AC3390
Zipper Braided Wrap, Pe, 1M; Sleeving / Tubing Type Pro Power 55AC3390
ZIPPER BRAIDED WRAP, PE, 1M; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:30mm; Length - Metric:1m; Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

ZIPPER BRAIDED WRAP, PE, 1M; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:30mm; Length - Metric:1m; Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3390
Product Name Zipper Braided Wrap, Pe, 1M; Sleeving / Tubing Type Pro Power
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details