Protektive Pak Zipper Braided Wrap, Pe, 2M; Sleeving / Tubing Type Pro Power PP002024

Description
ZIPPER BRAIDED WRAP, PE, 2M; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:50mm; Length - Metric:2m; Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
ZIPPER BRAIDED WRAP, PE, 2M; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:50mm; Length - Metric:2m; Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zipper Braided Wrap, Pe, 2M; Sleeving / Tubing Type Pro Power - 55AC3389 - Newark, An Avnet Company
Chicago, IL, United States
Zipper Braided Wrap, Pe, 2M; Sleeving / Tubing Type Pro Power
55AC3389
Zipper Braided Wrap, Pe, 2M; Sleeving / Tubing Type Pro Power 55AC3389
ZIPPER BRAIDED WRAP, PE, 2M; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:50mm; Length - Metric:2m; Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

ZIPPER BRAIDED WRAP, PE, 2M; Sleeving / Tubing Type:Zipper Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:50mm; Length - Metric:2m; Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3389
Product Name Zipper Braided Wrap, Pe, 2M; Sleeving / Tubing Type Pro Power
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-12MM-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Boots - 068065-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -67 to 392 C (-88.6 to 738 F)
View Details
2 suppliers
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details