Protektive Pak Self-Closing Wrap, Pe, 2M; Sleeving / Tubing Type Pro Power PP002018

Description
SELF-CLOSING WRAP, PE, 2M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:2m; Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
SELF-CLOSING WRAP, PE, 2M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:2m; Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Self-Closing Wrap, Pe, 2M; Sleeving / Tubing Type Pro Power - 55AC3383 - Newark, An Avnet Company
Chicago, IL, United States
Self-Closing Wrap, Pe, 2M; Sleeving / Tubing Type Pro Power
55AC3383
Self-Closing Wrap, Pe, 2M; Sleeving / Tubing Type Pro Power 55AC3383
SELF-CLOSING WRAP, PE, 2M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:2m; Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SELF-CLOSING WRAP, PE, 2M; Sleeving / Tubing Type:Self-Closing Wrap; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:2m; Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3383
Product Name Self-Closing Wrap, Pe, 2M; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/4-01-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Tubing - 063725P020 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details