Protektive Pak Protective Textile Sleeve, Pe, 25M; Sleeving / Tubing Type Pro Power PP002014

Description
PROTECTIVE TEXTILE SLEEVE, PE, 25M; Sleeving / Tubing Type:Protective; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:40mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
PROTECTIVE TEXTILE SLEEVE, PE, 25M; Sleeving / Tubing Type:Protective; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:40mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Protective Textile Sleeve, Pe, 25M; Sleeving / Tubing Type Pro Power - 55AC3379 - Newark, An Avnet Company
Chicago, IL, United States
Protective Textile Sleeve, Pe, 25M; Sleeving / Tubing Type Pro Power
55AC3379
Protective Textile Sleeve, Pe, 25M; Sleeving / Tubing Type Pro Power 55AC3379
PROTECTIVE TEXTILE SLEEVE, PE, 25M; Sleeving / Tubing Type:Protective; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:40mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PROTECTIVE TEXTILE SLEEVE, PE, 25M; Sleeving / Tubing Type:Protective; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:40mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3379
Product Name Protective Textile Sleeve, Pe, 25M; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details