Protektive Pak Protective Textile Sleeve, Pe, 25M; Sleeving / Tubing Type Pro Power PP002013

Description
PROTECTIVE TEXTILE SLEEVE, PE, 25M; Sleeving / Tubing Type:Protective; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
PROTECTIVE TEXTILE SLEEVE, PE, 25M; Sleeving / Tubing Type:Protective; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Protective Textile Sleeve, Pe, 25M; Sleeving / Tubing Type Pro Power - 55AC3378 - Newark, An Avnet Company
Chicago, IL, United States
Protective Textile Sleeve, Pe, 25M; Sleeving / Tubing Type Pro Power
55AC3378
Protective Textile Sleeve, Pe, 25M; Sleeving / Tubing Type Pro Power 55AC3378
PROTECTIVE TEXTILE SLEEVE, PE, 25M; Sleeving / Tubing Type:Protective; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PROTECTIVE TEXTILE SLEEVE, PE, 25M; Sleeving / Tubing Type:Protective; Sleeving Material:PE (Polyester); Sleeving Colour:Black; Internal Diameter:25mm; Length - Metric:25m; Length - Imperial:82ft; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3378
Product Name Protective Textile Sleeve, Pe, 25M; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details