Protektive Pak Heat-Shrink Tubing, 25Mm, Black; Shrink Ratio Pro Power PP002011

Description
HEAT-SHRINK TUBING, 25MM, BLACK; Shrink Ratio:-; I.D. Supplied - Imperial:0.98"; I.D. Supplied - Metric:25mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:5.25ft; Length - Metric:1.6m; I.D. Recovered Max - Imperial:0.57"; RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 25MM, BLACK; Shrink Ratio:-; I.D. Supplied - Imperial:0.98"; I.D. Supplied - Metric:25mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:5.25ft; Length - Metric:1.6m; I.D. Recovered Max - Imperial:0.57"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 25Mm, Black; Shrink Ratio Pro Power - 55AC3376 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 25Mm, Black; Shrink Ratio Pro Power
55AC3376
Heat-Shrink Tubing, 25Mm, Black; Shrink Ratio Pro Power 55AC3376
HEAT-SHRINK TUBING, 25MM, BLACK; Shrink Ratio:-; I.D. Supplied - Imperial:0.98"; I.D. Supplied - Metric:25mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:5.25ft; Length - Metric:1.6m; I.D. Recovered Max - Imperial:0.57"; RoHS Compliant: Yes

HEAT-SHRINK TUBING, 25MM, BLACK; Shrink Ratio:-; I.D. Supplied - Imperial:0.98"; I.D. Supplied - Metric:25mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:5.25ft; Length - Metric:1.6m; I.D. Recovered Max - Imperial:0.57"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3376
Product Name Heat-Shrink Tubing, 25Mm, Black; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/16-01-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Heat Shrink Boots - 002071-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details