Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP002008

Description
HEAT-SHRINK TUBING, 2:1, 25.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 25.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3373 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3373
Heat-Shrink Tubing, 2 Pro Power 55AC3373
HEAT-SHRINK TUBING, 2:1, 25.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 25.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3373
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-03-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details