Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001993

Description
HEAT-SHRINK TUBING, 2:1, 2.4MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.09"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 2.4MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.09"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3358 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3358
Heat-Shrink Tubing, 2 Pro Power 55AC3358
HEAT-SHRINK TUBING, 2:1, 2.4MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.09"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 2.4MM, CLEAR; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.09"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:3.9ft; Length - Metric:1.2m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3358
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/4-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Tubing - 0471982001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details