Protektive Pak Heat-Shrink Tubing, 3 Pro Power PP001966

Description
HEAT-SHRINK TUBING, 3:1, 1.5MM, NATURAL; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 3:1, 1.5MM, NATURAL; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3 Pro Power - 55AC3332 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Pro Power
55AC3332
Heat-Shrink Tubing, 3 Pro Power 55AC3332
HEAT-SHRINK TUBING, 3:1, 1.5MM, NATURAL; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 1.5MM, NATURAL; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3332
Product Name Heat-Shrink Tubing, 3 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-07-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details