Protektive Pak Heat-Shrink Tubing, 3 Pro Power PP001953

Description
HEAT-SHRINK TUBING, 3:1, 1.5MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 3:1, 1.5MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3 Pro Power - 55AC3319 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Pro Power
55AC3319
Heat-Shrink Tubing, 3 Pro Power 55AC3319
HEAT-SHRINK TUBING, 3:1, 1.5MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 1.5MM, BLACK; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3319
Product Name Heat-Shrink Tubing, 3 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Heat Shrink Tubing - 0021036033 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 106750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Features Flame Retardant
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details