Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001949

Description
HEAT-SHRINK TUBING, 2:1, 10.5MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.41"; I.D. Supplied - Metric:10.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 10.5MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.41"; I.D. Supplied - Metric:10.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3315 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3315
Heat-Shrink Tubing, 2 Pro Power 55AC3315
HEAT-SHRINK TUBING, 2:1, 10.5MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.41"; I.D. Supplied - Metric:10.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 10.5MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.41"; I.D. Supplied - Metric:10.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3315
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details