Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001947

Description
HEAT-SHRINK TUBING, 2:1, 6.5MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.26"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 6.5MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.26"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3313 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3313
Heat-Shrink Tubing, 2 Pro Power 55AC3313
HEAT-SHRINK TUBING, 2:1, 6.5MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.26"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 6.5MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.26"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3313
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/4-02-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
shrink tube - 056795M003 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details