Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001938

Description
HEAT-SHRINK TUBING, 2:1, 10.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.41"; I.D. Supplied - Metric:10.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.8ft; Length - Metric:10m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 10.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.41"; I.D. Supplied - Metric:10.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.8ft; Length - Metric:10m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3304 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3304
Heat-Shrink Tubing, 2 Pro Power 55AC3304
HEAT-SHRINK TUBING, 2:1, 10.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.41"; I.D. Supplied - Metric:10.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.8ft; Length - Metric:10m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 10.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.41"; I.D. Supplied - Metric:10.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:32.8ft; Length - Metric:10m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3304
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/8-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details