Protektive Pak Heat Shrink, End Cap, 120Mm, Black; Boot Configuration Pro Power PP001926

Description
HEAT SHRINK, END CAP, 120MM, BLACK; Boot Configuration:End Cap; I.D. Supplied - Imperial:4.72"; I.D. Supplied - Metric:120mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:5.9"; Total Length - Metric:150mm; I.D. RoHS Compliant: Yes
Description
HEAT SHRINK, END CAP, 120MM, BLACK; Boot Configuration:End Cap; I.D. Supplied - Imperial:4.72"; I.D. Supplied - Metric:120mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:5.9"; Total Length - Metric:150mm; I.D. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink, End Cap, 120Mm, Black; Boot Configuration Pro Power - 55AC3292 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, End Cap, 120Mm, Black; Boot Configuration Pro Power
55AC3292
Heat Shrink, End Cap, 120Mm, Black; Boot Configuration Pro Power 55AC3292
HEAT SHRINK, END CAP, 120MM, BLACK; Boot Configuration:End Cap; I.D. Supplied - Imperial:4.72"; I.D. Supplied - Metric:120mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:5.9"; Total Length - Metric:150mm; I.D. RoHS Compliant: Yes

HEAT SHRINK, END CAP, 120MM, BLACK; Boot Configuration:End Cap; I.D. Supplied - Imperial:4.72"; I.D. Supplied - Metric:120mm; Shrink Tubing / Boot Colour:Black; Total Length - Imperial:5.9"; Total Length - Metric:150mm; I.D. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 55AC3292
Product Name Heat Shrink, End Cap, 120Mm, Black; Boot Configuration Pro Power
Unlock Full Specs
to access all available technical data

Similar Products