Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001911

Description
HEAT-SHRINK TUBING, 2:1, 6.5MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.26"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:65.6ft; Length - Metric:20m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 6.5MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.26"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:65.6ft; Length - Metric:20m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3277 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3277
Heat-Shrink Tubing, 2 Pro Power 55AC3277
HEAT-SHRINK TUBING, 2:1, 6.5MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.26"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:65.6ft; Length - Metric:20m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 6.5MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.26"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:65.6ft; Length - Metric:20m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3277
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details