Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001909

Description
HEAT-SHRINK TUBING, 2:1, 3.5MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.14"; I.D. Supplied - Metric:3.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:65.6ft; Length - Metric:20m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 3.5MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.14"; I.D. Supplied - Metric:3.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:65.6ft; Length - Metric:20m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3275 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3275
Heat-Shrink Tubing, 2 Pro Power 55AC3275
HEAT-SHRINK TUBING, 2:1, 3.5MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.14"; I.D. Supplied - Metric:3.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:65.6ft; Length - Metric:20m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 3.5MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.14"; I.D. Supplied - Metric:3.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:65.6ft; Length - Metric:20m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3275
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-8MM-01-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
shrink tube - 080731N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details