Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001908

Description
HEAT-SHRINK TUBING, 2:1, 2.5MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.1"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:65.6ft; Length - Metric:20m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 2.5MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.1"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:65.6ft; Length - Metric:20m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3274 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3274
Heat-Shrink Tubing, 2 Pro Power 55AC3274
HEAT-SHRINK TUBING, 2:1, 2.5MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.1"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:65.6ft; Length - Metric:20m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 2.5MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.1"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:65.6ft; Length - Metric:20m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3274
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/16-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
3 suppliers
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details