Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001906

Description
HEAT-SHRINK TUBING, 2:1, 26MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.02"; I.D. Supplied - Metric:26mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.49"; RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 26MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.02"; I.D. Supplied - Metric:26mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.49"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3272 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3272
Heat-Shrink Tubing, 2 Pro Power 55AC3272
HEAT-SHRINK TUBING, 2:1, 26MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.02"; I.D. Supplied - Metric:26mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.49"; RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 26MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.02"; I.D. Supplied - Metric:26mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.49"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3272
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/4-01-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details