Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001903

Description
HEAT-SHRINK TUBING, 2:1, 9.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.37"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:26.2ft; Length - Metric:8m; I.D. Recovered Max - Imperial:0.18"; RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 9.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.37"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:26.2ft; Length - Metric:8m; I.D. Recovered Max - Imperial:0.18"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3269 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3269
Heat-Shrink Tubing, 2 Pro Power 55AC3269
HEAT-SHRINK TUBING, 2:1, 9.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.37"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:26.2ft; Length - Metric:8m; I.D. Recovered Max - Imperial:0.18"; RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 9.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.37"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:26.2ft; Length - Metric:8m; I.D. Recovered Max - Imperial:0.18"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3269
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details