Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001902

Description
HEAT-SHRINK TUBING, 2:1, 6.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.26"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:39.4ft; Length - Metric:12m; I.D. Recovered Max - Imperial:0.12";RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 6.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.26"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:39.4ft; Length - Metric:12m; I.D. Recovered Max - Imperial:0.12";RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3268 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3268
Heat-Shrink Tubing, 2 Pro Power 55AC3268
HEAT-SHRINK TUBING, 2:1, 6.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.26"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:39.4ft; Length - Metric:12m; I.D. Recovered Max - Imperial:0.12";RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 6.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.26"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:39.4ft; Length - Metric:12m; I.D. Recovered Max - Imperial:0.12";RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3268
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details