Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001901

Description
HEAT-SHRINK TUBING, 2:1, 5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.2"; I.D. Supplied - Metric:5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:39.4ft; Length - Metric:12m; I.D. Recovered Max - Imperial:0.09"; I.D.RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.2"; I.D. Supplied - Metric:5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:39.4ft; Length - Metric:12m; I.D. Recovered Max - Imperial:0.09"; I.D.RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3267 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3267
Heat-Shrink Tubing, 2 Pro Power 55AC3267
HEAT-SHRINK TUBING, 2:1, 5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.2"; I.D. Supplied - Metric:5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:39.4ft; Length - Metric:12m; I.D. Recovered Max - Imperial:0.09"; I.D.RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.2"; I.D. Supplied - Metric:5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:39.4ft; Length - Metric:12m; I.D. Recovered Max - Imperial:0.09"; I.D.RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3267
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-07-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Boots - 031172-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details