Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001900

Description
HEAT-SHRINK TUBING, 2:1, 3.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.14"; I.D. Supplied - Metric:3.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:49.2ft; Length - Metric:15m; I.D. Recovered Max - Imperial:0.06";RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 3.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.14"; I.D. Supplied - Metric:3.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:49.2ft; Length - Metric:15m; I.D. Recovered Max - Imperial:0.06";RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3266 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3266
Heat-Shrink Tubing, 2 Pro Power 55AC3266
HEAT-SHRINK TUBING, 2:1, 3.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.14"; I.D. Supplied - Metric:3.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:49.2ft; Length - Metric:15m; I.D. Recovered Max - Imperial:0.06";RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 3.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.14"; I.D. Supplied - Metric:3.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:49.2ft; Length - Metric:15m; I.D. Recovered Max - Imperial:0.06";RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3266
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details