Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001898

Description
HEAT-SHRINK TUBING, 2:1, 1.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:65.6ft; Length - Metric:20m; I.D. Recovered Max - Imperial:0.03";RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 1.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:65.6ft; Length - Metric:20m; I.D. Recovered Max - Imperial:0.03";RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3264 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3264
Heat-Shrink Tubing, 2 Pro Power 55AC3264
HEAT-SHRINK TUBING, 2:1, 1.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:65.6ft; Length - Metric:20m; I.D. Recovered Max - Imperial:0.03";RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 1.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.06"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:65.6ft; Length - Metric:20m; I.D. Recovered Max - Imperial:0.03";RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3264
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-04-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details