Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001894

Description
HEAT-SHRINK TUBING, 2:1, 18.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.73"; I.D. Supplied - Metric:18.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 18.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.73"; I.D. Supplied - Metric:18.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3260 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3260
Heat-Shrink Tubing, 2 Pro Power 55AC3260
HEAT-SHRINK TUBING, 2:1, 18.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.73"; I.D. Supplied - Metric:18.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 18.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.73"; I.D. Supplied - Metric:18.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3260
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/32-01-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Tubing - 063725P080 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details