Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001885

Description
HEAT-SHRINK TUBING, 2:1, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Imperial:-; I.D. Recovered RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Imperial:-; I.D. Recovered RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3251 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3251
Heat-Shrink Tubing, 2 Pro Power 55AC3251
HEAT-SHRINK TUBING, 2:1, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Imperial:-; I.D. Recovered RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:-; I.D. Supplied - Metric:-; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - Imperial:-; I.D. Recovered RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3251
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Heat Shrink Tubing - Q-150K-1-01-QB6IN-1-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Clamping sleeve - EAMH-145-12-C34-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details