Protektive Pak Heat-Shrink Tubing, 2 Pro Power PP001858

Description
HEAT-SHRINK TUBING, 2:1, 6.5MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.26"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:39.4ft; Length - Metric:12m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 6.5MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.26"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:39.4ft; Length - Metric:12m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC3224 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC3224
Heat-Shrink Tubing, 2 Pro Power 55AC3224
HEAT-SHRINK TUBING, 2:1, 6.5MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.26"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:39.4ft; Length - Metric:12m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 6.5MM, NATURAL; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.26"; I.D. Supplied - Metric:6.5mm; Shrink Tubing / Boot Colour:Natural; Length - Imperial:39.4ft; Length - Metric:12m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3224
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details