Protektive Pak Ribbon Cable, 10Core, 20Awg, 300V, 25M; Cable Shielding Pro Power PP001508

Description
RIBBON CABLE, 10CORE, 20AWG, 300V, 25M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Multi-coloure d; Cable Width:18mm; RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 10CORE, 20AWG, 300V, 25M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Multi-coloure d; Cable Width:18mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 10Core, 20Awg, 300V, 25M; Cable Shielding Pro Power - 50AC7105 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 10Core, 20Awg, 300V, 25M; Cable Shielding Pro Power
50AC7105
Ribbon Cable, 10Core, 20Awg, 300V, 25M; Cable Shielding Pro Power 50AC7105
RIBBON CABLE, 10CORE, 20AWG, 300V, 25M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Multi-coloure d; Cable Width:18mm; RoHS Compliant: Yes

RIBBON CABLE, 10CORE, 20AWG, 300V, 25M; Cable Shielding:Unscreened; No. of Cores:10Core; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):82ft; Reel Length (Metric):25m; Jacket Colour:Multi-coloured; Cable Width:18mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7105
Product Name Ribbon Cable, 10Core, 20Awg, 300V, 25M; Cable Shielding Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details