Protektive Pak Ribbon Cable, 10Core, 24Awg, 300V, 10M; Cable Shielding Pro Power PP001502

Description
RIBBON CABLE, 10CORE, 24AWG, 300V, 10M; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.20mm²; Reel Length (Imperial):32.8ft; Reel Length (Metric):10m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 10CORE, 24AWG, 300V, 10M; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.20mm²; Reel Length (Imperial):32.8ft; Reel Length (Metric):10m; Jacket Color:Multi-colored RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 10Core, 24Awg, 300V, 10M; Cable Shielding Pro Power - 50AC7099 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 10Core, 24Awg, 300V, 10M; Cable Shielding Pro Power
50AC7099
Ribbon Cable, 10Core, 24Awg, 300V, 10M; Cable Shielding Pro Power 50AC7099
RIBBON CABLE, 10CORE, 24AWG, 300V, 10M; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.20mm²; Reel Length (Imperial):32.8ft; Reel Length (Metric):10m; Jacket Color:Multi-colored RoHS Compliant: Yes

RIBBON CABLE, 10CORE, 24AWG, 300V, 10M; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.20mm²; Reel Length (Imperial):32.8ft; Reel Length (Metric):10m; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7099
Product Name Ribbon Cable, 10Core, 24Awg, 300V, 10M; Cable Shielding Pro Power
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 534090 - RS Components, Ltd.
Specs
Rated Temperature -10 to 80 C (14 to 176 F)
View Details