Protektive Pak Ribbon Cable, 34Core, 26Awg, 300V, 3.05M; Cable Shielding Pro Power PP001501

Description
RIBBON CABLE, 34CORE, 26AWG, 300V, 3.05M; Cable Shielding:Unscreened ; No. of Cores:34Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Colour:White; Cable Width:86.36mm; No.RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 34CORE, 26AWG, 300V, 3.05M; Cable Shielding:Unscreened ; No. of Cores:34Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Colour:White; Cable Width:86.36mm; No.RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 34Core, 26Awg, 300V, 3.05M; Cable Shielding Pro Power - 33AC0798 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 34Core, 26Awg, 300V, 3.05M; Cable Shielding Pro Power
33AC0798
Ribbon Cable, 34Core, 26Awg, 300V, 3.05M; Cable Shielding Pro Power 33AC0798
RIBBON CABLE, 34CORE, 26AWG, 300V, 3.05M; Cable Shielding:Unscreened ; No. of Cores:34Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Colour:White; Cable Width:86.36mm; No.RoHS Compliant: Yes

RIBBON CABLE, 34CORE, 26AWG, 300V, 3.05M; Cable Shielding:Unscreened; No. of Cores:34Core; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.05m; Jacket Colour:White; Cable Width:86.36mm; No.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC0798
Product Name Ribbon Cable, 34Core, 26Awg, 300V, 3.05M; Cable Shielding Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details