Protektive Pak Ffc Jumper Cable, 1.25Mm, 20Core; No. Of Cores Pro Power PP001500

Description
FFC JUMPER CABLE, 1.25MM, 20CORE; No. of Cores:20Core; Pitch Spacing:1.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
FFC JUMPER CABLE, 1.25MM, 20CORE; No. of Cores:20Core; Pitch Spacing:1.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper Cable, 1.25Mm, 20Core; No. Of Cores Pro Power - 33AC0797 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper Cable, 1.25Mm, 20Core; No. Of Cores Pro Power
33AC0797
Ffc Jumper Cable, 1.25Mm, 20Core; No. Of Cores Pro Power 33AC0797
FFC JUMPER CABLE, 1.25MM, 20CORE; No. of Cores:20Core; Pitch Spacing:1.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

FFC JUMPER CABLE, 1.25MM, 20CORE; No. of Cores:20Core; Pitch Spacing:1.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC0797
Product Name Ffc Jumper Cable, 1.25Mm, 20Core; No. Of Cores Pro Power
Cable Length 0.6890 ft (2.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details