Protektive Pak Ffc Jumper Cable, 1.25Mm, 8Core; No. Of Cores Pro Power PP001499

Description
FFC JUMPER CABLE, 1.25MM, 8CORE; No. of Cores:8Core; Pitch Spacing:1.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FFC JUMPER CABLE, 1.25MM, 8CORE; No. of Cores:8Core; Pitch Spacing:1.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper Cable, 1.25Mm, 8Core; No. Of Cores Pro Power - 33AC0796 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper Cable, 1.25Mm, 8Core; No. Of Cores Pro Power
33AC0796
Ffc Jumper Cable, 1.25Mm, 8Core; No. Of Cores Pro Power 33AC0796
FFC JUMPER CABLE, 1.25MM, 8CORE; No. of Cores:8Core; Pitch Spacing:1.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FFC JUMPER CABLE, 1.25MM, 8CORE; No. of Cores:8Core; Pitch Spacing:1.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC0796
Product Name Ffc Jumper Cable, 1.25Mm, 8Core; No. Of Cores Pro Power
Cable Length 0.6890 ft (2.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details