Protektive Pak Ffc Jumper Cable, 1.25Mm, 4Core; No. Of Cores Pro Power PP001497

Description
FFC JUMPER CABLE, 1.25MM, 4CORE; No. of Cores:4Core; Pitch Spacing:1.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FFC JUMPER CABLE, 1.25MM, 4CORE; No. of Cores:4Core; Pitch Spacing:1.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper Cable, 1.25Mm, 4Core; No. Of Cores Pro Power - 33AC0794 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper Cable, 1.25Mm, 4Core; No. Of Cores Pro Power
33AC0794
Ffc Jumper Cable, 1.25Mm, 4Core; No. Of Cores Pro Power 33AC0794
FFC JUMPER CABLE, 1.25MM, 4CORE; No. of Cores:4Core; Pitch Spacing:1.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FFC JUMPER CABLE, 1.25MM, 4CORE; No. of Cores:4Core; Pitch Spacing:1.25mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC0794
Product Name Ffc Jumper Cable, 1.25Mm, 4Core; No. Of Cores Pro Power
Cable Length 0.6890 ft (2.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details