Protektive Pak Ffc Jumper Cable, 1.0Mm, 30Core; No. Of Cores Pro Power PP001496

Description
FFC JUMPER CABLE, 1.0MM, 30CORE; No. of Cores:30Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FFC JUMPER CABLE, 1.0MM, 30CORE; No. of Cores:30Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc Jumper Cable, 1.0Mm, 30Core; No. Of Cores Pro Power - 33AC0793 - Newark, An Avnet Company
Chicago, IL, United States
Ffc Jumper Cable, 1.0Mm, 30Core; No. Of Cores Pro Power
33AC0793
Ffc Jumper Cable, 1.0Mm, 30Core; No. Of Cores Pro Power 33AC0793
FFC JUMPER CABLE, 1.0MM, 30CORE; No. of Cores:30Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

FFC JUMPER CABLE, 1.0MM, 30CORE; No. of Cores:30Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:8.3"; Cable Length - Metric:210mm; Jacket Colour:White, Blue; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC0793
Product Name Ffc Jumper Cable, 1.0Mm, 30Core; No. Of Cores Pro Power
Cable Length 0.6890 ft (2.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details